680 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
680 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Vishay AC05000006800JAC00 Resistor
Vishay AC05000006800JAC00 Resistor
Wirewound Resistors - Through Hole 5watts 680ohms 5% Product overview: AC05000006800JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000006800JAC0
RESISTOR, WIREWOUND, 680 OHM, 5W, 5%, FULL REEL; Resistance:680ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 680 ohm, 5 W, - 5%, 58 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-AC05000006800JAC00CT-ND | 6831061 | 6831061P | 53-AC05000006800JAC00 | 01H0214 | 24R5570 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Resistor, Wirewound, 680 Ohm, 5W, 5%, Full Reel; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 680 Ohm, 5 W, 5%, 58 V, Axial Leaded Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | ThroughHole; Axial Leads | |
| Resistance Range | 680 ohms | 680 ohms | 680 ohms | 680 ohms |