Vishay Precision Group Through Hole Resistors - AC05000005609JAC00 AC05000005609JAC00

Description
Manufacturer: Vishay Win Source Part Number: 859204-AC05000005609 JAC00 Series: AC Operating Temperature Range: -40°C ~ 275°C Features: 56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: 2322 329 05569, AC05W56R00J, PPC5W56.0TB, PPC5W56.0CT, AC5W56.0CTINACTIVE, AC5W56.0TB-NDR, AC5W56.0TB-ND, AC5W56.0CT-ND, PPC5W56.0CT-NDR, AC5W56.0CT, 2322 329 05569BC, 232232905569, AC5W56.0TBINACTIVE, PPC5W56.0TB-NDR, AC5W56.0TB
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 859204-AC05000005609 JAC00 Series: AC Operating Temperature Range: -40°C ~ 275°C Features: 56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: 2322 329 05569, AC05W56R00J, PPC5W56.0TB, PPC5W56.0CT, AC5W56.0CTINACTIVE, AC5W56.0TB-NDR, AC5W56.0TB-ND, AC5W56.0CT-ND, PPC5W56.0CT-NDR, AC5W56.0CT, 2322 329 05569BC, 232232905569, AC5W56.0TBINACTIVE, PPC5W56.0TB-NDR, AC5W56.0TB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - AC05000005609JAC00
859204-AC05000005609JAC00
Through Hole Resistors - AC05000005609JAC00 859204-AC05000005609JAC00
Manufacturer: Vishay Win Source Part Number: 859204-AC05000005609 JAC00 Series: AC Operating Temperature Range: -40°C ~ 275°C Features: 56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: 2322 329 05569, AC05W56R00J, PPC5W56.0TB, PPC5W56.0CT, AC5W56.0CTINACTIVE, AC5W56.0TB-NDR, AC5W56.0TB-ND, AC5W56.0CT-ND, PPC5W56.0CT-NDR, AC5W56.0CT, 2322 329 05569BC, 232232905569, AC5W56.0TBINACTIVE, PPC5W56.0TB-NDR, AC5W56.0TB

Manufacturer: Vishay
Win Source Part Number: 859204-AC05000005609JAC00
Series: AC
Operating Temperature Range: -40°C ~ 275°C
Features: 56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: 2322 329 05569, AC05W56R00J, PPC5W56.0TB, PPC5W56.0CT, AC5W56.0CTINACTIVE, AC5W56.0TB-NDR, AC5W56.0TB-ND, AC5W56.0CT-ND, PPC5W56.0CT-NDR, AC5W56.0CT, 2322 329 05569BC, 232232905569, AC5W56.0TBINACTIVE, PPC5W56.0TB-NDR, AC5W56.0TB

Buy Now Datasheet
Through-Hole Resistor - 53-AC05000005609JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000005609JAC00
Through-Hole Resistor 53-AC05000005609JAC00
Wirewound Resistors - Through Hole 5watts 56ohms 5% Product overview: AC05000005609JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000005609JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 56ohms 5% Product overview: AC05000005609JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000005609JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC05000005609JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000005609JAC00TB-ND
Through Hole Resistors 749-AC05000005609JAC00TB-ND
56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000005609JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000005609JAC00CT-ND
Through Hole Resistors 749-AC05000005609JAC00CT-ND
56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

56 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - AC05000005609JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC05000005609JAC00
Through Hole Resistors AC05000005609JAC00
RES 56 OHM 5W 5% AXIAL

RES 56 OHM 5W 5% AXIAL

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ac Series, 56 Ohm, 5 W, 5%, 17 V, Axial Leaded Rohs Compliant Vishay - 24R5569 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 56 Ohm, 5 W, 5%, 17 V, Axial Leaded Rohs Compliant Vishay
24R5569
Through Hole Wirewound Resistor, Ac Series, 56 Ohm, 5 W, 5%, 17 V, Axial Leaded Rohs Compliant Vishay 24R5569
Through Hole Wirewound Resistor, AC Series, 56 ohm, 5 W, - 5%, 17 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 56 ohm, 5 W, - 5%, 17 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 859204-AC05000005609JAC00 53-AC05000005609JAC00 749-AC05000005609JAC00TB-ND AC05000005609JAC00 24R5569
Product Name Through Hole Resistors - AC05000005609JAC00 Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ac Series, 56 Ohm, 5 W, 5%, 17 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Operating Temperature -40 to 275 C (-40 to 527 F) -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details