Vishay Precision Group Through-Hole Resistor AC05000005601JAC00

Description
Wirewound Resistors - Through Hole 5watts 5.6Kohms 5% Product overview: AC05000005601JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000005601JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 5.6Kohms 5% Product overview: AC05000005601JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000005601JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC05000005601JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000005601JAC00
Through-Hole Resistor 53-AC05000005601JAC00
Wirewound Resistors - Through Hole 5watts 5.6Kohms 5% Product overview: AC05000005601JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000005601JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 5.6Kohms 5% Product overview: AC05000005601JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000005601JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC05000005601JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000005601JAC00CT-ND
Through Hole Resistors 749-AC05000005601JAC00CT-ND
5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000005601JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000005601JAC00TB-ND
Through Hole Resistors 749-AC05000005601JAC00TB-ND
5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5.6 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 5.6Kohm, 5W, 5%; Resistance Vishay - 01H0204 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.6Kohm, 5W, 5%; Resistance Vishay
01H0204
Wirewound Resistor, 5.6Kohm, 5W, 5%; Resistance Vishay 01H0204
WIREWOUND RESISTOR, 5.6KOHM, 5W, 5%; Resistance:5.6kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:18mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5.6KOHM, 5W, 5%; Resistance:5.6kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ac Series, 5.6 Kohm, 5 W, 5%, 167 V, Axial Leaded Rohs Compliant Vishay - 24R5568 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 5.6 Kohm, 5 W, 5%, 167 V, Axial Leaded Rohs Compliant Vishay
24R5568
Through Hole Wirewound Resistor, Ac Series, 5.6 Kohm, 5 W, 5%, 167 V, Axial Leaded Rohs Compliant Vishay 24R5568
Through Hole Wirewound Resistor, AC Series, 5.6 kohm, 5 W, - 5%, 167 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 5.6 kohm, 5 W, - 5%, 167 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR, WIREWOUND, 5.6K OHM, 5W, 5% - 70122918 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR, WIREWOUND, 5.6K OHM, 5W, 5%
70122918
RESISTOR, WIREWOUND, 5.6K OHM, 5W, 5% 70122918
All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free

  • All welded construction
  • Ceramic core
  • Non-flammable cement coating
  • Tinned copper-clad iron leads(for axial parts)
  • High power dissipation in small volume
  • Ideal for pulse application
  • Lead (Pb)-free
Supplier's Site
Resistor - 31359960 - Radwell International
Willingboro, NJ, United States
Resistor
31359960
Resistor 31359960
RESISTOR, WIREWOUND, AXIAL, 5.6 KOHMS, 5W, 5%, 7.5X18MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, AXIAL, 5.6 KOHMS, 5W, 5%, 7.5X18MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-AC05000005601JAC00 749-AC05000005601JAC00CT-ND 01H0204 24R5568 70122918 31359960
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 5.6Kohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 5.6 Kohm, 5 W, 5%, 167 V, Axial Leaded Rohs Compliant Vishay RESISTOR, WIREWOUND, 5.6K OHM, 5W, 5% Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details