Vishay Precision Group Through-Hole Resistor AC05000004708JAC00

Description
Wirewound Resistors - Through Hole 5watts 4.7ohms 5% Product overview: AC05000004708JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000004708JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 4.7ohms 5% Product overview: AC05000004708JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000004708JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC05000004708JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000004708JAC00
Through-Hole Resistor 53-AC05000004708JAC00
Wirewound Resistors - Through Hole 5watts 4.7ohms 5% Product overview: AC05000004708JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000004708JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 4.7ohms 5% Product overview: AC05000004708JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000004708JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC05000004708JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000004708JAC00CT-ND
Through Hole Resistors 749-AC05000004708JAC00CT-ND
4.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000004708JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000004708JAC00TB-ND
Through Hole Resistors 749-AC05000004708JAC00TB-ND
4.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

4.7 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 8469882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8469882
Through Hole Resistors 8469882
Vishay AC05000004708JAC00 Resistor

Vishay AC05000004708JAC00 Resistor

Supplier's Site
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1154667-AC05000004708JAC00
Resistors - Through Hole Resistors 1154667-AC05000004708JAC00
Win Source Part Number: 1154667-AC0500000470 8JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 4.7 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: AC5W4.7CT-ND,2322 329 05478BC,2322 329 05478,AC5W4.7CTINACT IVE,AC5W4.7TB-NDR,AC 5W4.7TB,AC5W4.7CT,AC 5W4.7TBINACTIVE,PPC5 W4.7TB,PPC5W4.7CT-ND R,AC05W4R700J,PPC5W4 .7TB-NDR,23223290547 8,AC5W4.7TB-ND,PPC5W 4.7CT

Win Source Part Number: 1154667-AC05000004708JAC00
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 4.7 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: AC5W4.7CT-ND,2322 329 05478BC,2322 329 05478,AC5W4.7CTINACTIVE,AC5W4.7TB-NDR,AC5W4.7TB,AC5W4.7CT,AC5W4.7TBINACTIVE,PPC5W4.7TB,PPC5W4.7CT-NDR,AC05W4R700J,PPC5W4.7TB-NDR,232232905478,AC5W4.7TB-ND,PPC5W4.7CT

Buy Now Datasheet
RESISTOR, WIREWOUND, 4.7 OHM, 5W, 5% - 70122915 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR, WIREWOUND, 4.7 OHM, 5W, 5%
70122915
RESISTOR, WIREWOUND, 4.7 OHM, 5W, 5% 70122915
All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free

  • All welded construction
  • Ceramic core
  • Non-flammable cement coating
  • Tinned copper-clad iron leads(for axial parts)
  • High power dissipation in small volume
  • Ideal for pulse application
  • Lead (Pb)-free
Supplier's Site
Through Hole Resistors - AC05000004708JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC05000004708JAC00
Through Hole Resistors AC05000004708JAC00
RES 4.7 OHM 5W 5% AXIAL

RES 4.7 OHM 5W 5% AXIAL

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ac Series, 4.7 Ohm, 5 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay - 24R5565 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 4.7 Ohm, 5 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay
24R5565
Through Hole Wirewound Resistor, Ac Series, 4.7 Ohm, 5 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay 24R5565
Through Hole Wirewound Resistor, AC Series, 4.7 ohm, 5 W, - 5%, 5 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 4.7 ohm, 5 W, - 5%, 5 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 53-AC05000004708JAC00 749-AC05000004708JAC00CT-ND 8469882 1154667-AC05000004708JAC00 70122915 AC05000004708JAC00 24R5565
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Resistors - Through Hole Resistors RESISTOR, WIREWOUND, 4.7 OHM, 5W, 5% Through Hole Resistors Through Hole Wirewound Resistor, Ac Series, 4.7 Ohm, 5 W, 5%, 5 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound Wirewound
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 1074175 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details