The Through Hole Wirewound Resistor from the AC Series has a resistance value of 4.7 kΩ and a power rating of 5 W. It features a tolerance of ±5% and a maximum limiting voltage of 153 V. The resistor is constructed with a ceramic core and a non-flammable cement coating, ensuring durability and reliability in various applications. It is designed for high power dissipation in a compact form, making it suitable for pulse applications. The leads are made of tinned copper-clad iron, and the product is compliant with RoHS standards. This resistor is ideal for engineers seeking a reliable component for their electronic projects.
Wirewound Resistors - Through Hole 5watts 4.7Kohms 5% Product overview: AC05000004701JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000004701JAC0
Vishay AC05000004701JAC00 Resistor
Vishay AC05000004701JAC00 Resistor
4.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
4.7 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
WIREWOUND RESISTOR, 4.7KOHM, 5W, 5%; Resistance:4.7kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 4.7 kohm, 5 W, - 5%, 153 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-AC05000004701JAC00 | 6831068 | 6831068P | 749-AC05000004701JAC00TB-ND | 01H0197 | 24R5563 | 70122914 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Wirewound Resistor, 4.7Kohm, 5W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 4.7 Kohm, 5 W, 5%, 153 V, Axial Leaded Rohs Compliant Vishay | RESISTOR, WIREWOUND, 4.7K OHM, 5W, 5% |
| Technology / Construction | Wirewound | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 4700 ohms | 4700 ohms | 4700 ohms | 4700 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS |