Vishay Precision Group Through Hole Resistors AC05000004700JAC00

Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000004700JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000004700JAC00CT-ND
Through Hole Resistors 749-AC05000004700JAC00CT-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000004700JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000004700JAC00TB-ND
Through Hole Resistors 749-AC05000004700JAC00TB-ND
470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
986781-AC05000004700JAC00
Resistors - Through Hole Resistors 986781-AC05000004700JAC00
Win Source Part Number: 986781-AC05000004700 JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 470 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: PPC5W470CT,PPC5W470C T-NDR,AC5W470TBINACT IVE,2322 329 05471BC,AC5W470TB-ND ,AC5W470CTINACTIVE,2 322 329 05471,PPC5W470TB-NDR ,PPC5W470TB,AC5W470T B,AC5W470TB-NDR,AC5W 470CT-ND,AC05W470R0J ,232232905471,AC5W47 0CT

Win Source Part Number: 986781-AC05000004700JAC00
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 470 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: PPC5W470CT,PPC5W470CT-NDR,AC5W470TBINACTIVE,2322 329 05471BC,AC5W470TB-ND,AC5W470CTINACTIVE,2322 329 05471,PPC5W470TB-NDR,PPC5W470TB,AC5W470TB,AC5W470TB-NDR,AC5W470CT-ND,AC05W470R0J,232232905471,AC5W470CT

Buy Now Datasheet
Through Hole Resistors - 6831027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831027
Through Hole Resistors 6831027
Vishay AC05000004700JAC00 Resistor

Vishay AC05000004700JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6831027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831027P
Through Hole Resistors 6831027P
Vishay AC05000004700JAC00 Resistor

Vishay AC05000004700JAC00 Resistor

Supplier's Site
Through-Hole Resistor - 53-AC05000004700JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000004700JAC00
Through-Hole Resistor 53-AC05000004700JAC00
Wirewound Resistors - Through Hole 5watts 470ohms 5% Product overview: AC05000004700JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000004700JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 470ohms 5% Product overview: AC05000004700JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000004700JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ac Series, 470 Ohm, 5 W, 5%, 48 V, Axial Leaded Rohs Compliant Vishay - 24R5562 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 470 Ohm, 5 W, 5%, 48 V, Axial Leaded Rohs Compliant Vishay
24R5562
Through Hole Wirewound Resistor, Ac Series, 470 Ohm, 5 W, 5%, 48 V, Axial Leaded Rohs Compliant Vishay 24R5562
Through Hole Wirewound Resistor, AC Series, 470 ohm, 5 W, - 5%, 48 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 470 ohm, 5 W, - 5%, 48 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 749-AC05000004700JAC00CT-ND 986781-AC05000004700JAC00 6831027 6831027P 53-AC05000004700JAC00 24R5562
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Through Hole Wirewound Resistor, Ac Series, 470 Ohm, 5 W, 5%, 48 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249316 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details