Vishay Precision Group Through Hole Resistors AC05000003901JAC00

Description
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000003901JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003901JAC00CT-ND
Through Hole Resistors 749-AC05000003901JAC00CT-ND
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000003901JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003901JAC00TB-ND
Through Hole Resistors 749-AC05000003901JAC00TB-ND
3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3.9 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - SMD 5watts 3.9Kohms 5% Product overview: AC05000003901JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC05000003901JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 5watts 3.9Kohms 5% Product overview: AC05000003901JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC05000003901JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Vishay - 01H0185 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Vishay
01H0185
Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Vishay 01H0185
WIREWOUND RESISTOR, 3.9KOHM, 5W, 5%; Resistance:3.9kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

WIREWOUND RESISTOR, 3.9KOHM, 5W, 5%; Resistance:3.9kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 3.9 Kohm, 5 W, 5%, 140 V, Axial Leaded Rohs Compliant Vishay - 24R5560 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 3.9 Kohm, 5 W, 5%, 140 V, Axial Leaded Rohs Compliant Vishay
24R5560
Through Hole Wirewound Resistor, Ac Series, 3.9 Kohm, 5 W, 5%, 140 V, Axial Leaded Rohs Compliant Vishay 24R5560
Through Hole Wirewound Resistor, AC Series, 3.9 kohm, 5 W, - 5%, 140 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 3.9 kohm, 5 W, - 5%, 140 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-AC05000003901JAC00CT-ND 52-AC05000003901JAC00 01H0185 24R5560
Product Name Through Hole Resistors SMD Resistor Wirewound Resistor, 3.9Kohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 3.9 Kohm, 5 W, 5%, 140 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3AR10JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details