Vishay Precision Group Through Hole Resistors AC05000003900JAC00

Description
390 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
390 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000003900JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003900JAC00TB-ND
Through Hole Resistors 749-AC05000003900JAC00TB-ND
390 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

390 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000003900JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003900JAC00CT-ND
Through Hole Resistors 749-AC05000003900JAC00CT-ND
390 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

390 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 6831059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831059
Through Hole Resistors 6831059
Vishay AC05000003900JAC00 Resistor

Vishay AC05000003900JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6831059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831059P
Through Hole Resistors 6831059P
Vishay AC05000003900JAC00 Resistor

Vishay AC05000003900JAC00 Resistor

Supplier's Site
Wirewound Resistors - SMD 5watts 390ohms 5% Product overview: AC05000003900JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC05000003900JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - SMD 5watts 390ohms 5% Product overview: AC05000003900JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-AC05000003900JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ac Series, 390 Ohm, 5 W, 5%, 44 V, Axial Leaded Rohs Compliant Vishay - 24R5559 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 390 Ohm, 5 W, 5%, 44 V, Axial Leaded Rohs Compliant Vishay
24R5559
Through Hole Wirewound Resistor, Ac Series, 390 Ohm, 5 W, 5%, 44 V, Axial Leaded Rohs Compliant Vishay 24R5559
Through Hole Wirewound Resistor, AC Series, 390 ohm, 5 W, - 5%, 44 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 390 ohm, 5 W, - 5%, 44 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-AC05000003900JAC00TB-ND 6831059 6831059P 52-AC05000003900JAC00 24R5559
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors SMD Resistor Through Hole Wirewound Resistor, Ac Series, 390 Ohm, 5 W, 5%, 44 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads
Resistance Range 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details