Wirewound Resistors - Through Hole 5watts 33ohms 5% Product overview: AC05000003309JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000003309JAC0
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
33 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Vishay AC05000003309JAC00 Resistor
WIREWOUND RESISTOR, 33 OHM, 5W, 5%; Resistance:33ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 33 ohm, 5 W, - 5%, 13 V, Axial Leaded RoHS Compliant: Yes
RES 33 OHM 5W 5% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 53-AC05000003309JAC00 | 749-AC05000003309JAC00CT-ND | 667693 | 01H0190 | 24R5558 | AC05000003309JAC00 | 70122908 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Surface Mount Resistors | Wirewound Resistor, 33 Ohm, 5W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 33 Ohm, 5 W, 5%, 13 V, Axial Leaded Rohs Compliant Vishay | Through Hole Resistors | RESISTOR, WIREWOUND, 33 OHM, 5W, 5% |
| Technology / Construction | Wirewound | Wirewound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 33 ohms | 33 ohms | 33 ohms | 33 ohms | 33 ohms | 33 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | -40 to 275 C (-40 to 527 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |