3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Manufacturer: Vishay
Win Source Part Number: 909165-AC05000003301
Series: AC
Operating Temperature Range: -40°C ~ 275°C
Features: 3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: AC5W3.3KCT-ND, PPC5W3.3KTB-NDR, AC05W3K300J, 2322 329 05332, PPC5W3.3KCT-NDR, AC5W3.3KTBINACTIVE, PPC5W3.3KCT, AC5W3.3KTB-NDR, 2322 329 05332BC, AC5W3.3KTB, 232232905332, AC5W3.3KCT, PPC5W3.3KTB, AC5W3.3KCTINACTIVE, AC5W3.3KTB-ND
Vishay AC05000003301JAC00 Resistor
Vishay AC05000003301JAC00 Resistor
Wirewound Resistors - Through Hole 5watts 3.3Kohms 5% Product overview: AC05000003301JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000003301JAC0
WIREWOUND RESISTOR, 3.3KOHM, 5W, 5%; Resistance:3.3kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-AC05000003301JAC00TB-ND | 909165-AC05000003301JAC00 | 6831024 | 6831024P | 53-AC05000003301JAC00 | 01H0184 |
| Product Name | Through Hole Resistors | Through Hole Resistors - AC05000003301JAC00 | Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Wirewound Resistor, 3.3Kohm, 5W, 5%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | ||||
| Category / Application | General Use | |||||
| Technology / Construction | Wirewound | Wirewound | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ThroughHole | Axial Leaded | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |