Vishay Precision Group Through Hole Resistors AC05000003008JAC00

Description
3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000003008JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003008JAC00CT-ND
Through Hole Resistors 749-AC05000003008JAC00CT-ND
3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000003008JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003008JAC00TB-ND
Through Hole Resistors 749-AC05000003008JAC00TB-ND
3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

3 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 3 Ohm, 5W, 5%; Resistance Vishay - 01H0186 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 5W, 5%; Resistance Vishay
01H0186
Wirewound Resistor, 3 Ohm, 5W, 5%; Resistance Vishay 01H0186
WIREWOUND RESISTOR, 3 OHM, 5W, 5%; Resistance:3ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:4V; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 5W, 5%; Resistance:3ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:4V; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC05000003008JAC00CT-ND 01H0186
Product Name Through Hole Resistors Wirewound Resistor, 3 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 3 ohms 3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details