Vishay Precision Group Through Hole Resistors AC05000003007JAC00

Description
300 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
300 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000003007JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003007JAC00TB-ND
Through Hole Resistors 749-AC05000003007JAC00TB-ND
300 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

300 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000003007JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000003007JAC00CT-ND
Through Hole Resistors 749-AC05000003007JAC00CT-ND
300 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

300 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1175275-AC05000003007JAC00
Resistors - Through Hole Resistors 1175275-AC05000003007JAC00
Win Source Part Number: 1175275-AC0500000300 7JAC00 Category: Resistors>Through Hole Resistors Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 5W Composition: Wirewound Number of Terminations: 2 Resistance: 300 mOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -40°C ~ 275°C Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm) Alternative Parts (Cross-Reference): AC05000003007JAC00.; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: AC5W.30TBINACTIVE,AC 5W.30TB-ND,PPC5W.30T B-NDR,PPC5W.30CT-NDR ,2322 329 05307BC,232232905307 ,PPC5W.30TB,PPC5W.30 CT,AC5W.30CT-ND,AC5W .30CTINACTIVE,AC05W0 R300J,AC5W.30CT,AC5W .30TB-NDR,AC5W.30TB, 2322 329 05307

Win Source Part Number: 1175275-AC05000003007JAC00
Category: Resistors>Through Hole Resistors
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Resistance: 300 mOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -40°C ~ 275°C
Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm)
Alternative Parts (Cross-Reference): AC05000003007JAC00.;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: AC5W.30TBINACTIVE,AC5W.30TB-ND,PPC5W.30TB-NDR,PPC5W.30CT-NDR,2322 329 05307BC,232232905307,PPC5W.30TB,PPC5W.30CT,AC5W.30CT-ND,AC5W.30CTINACTIVE,AC05W0R300J,AC5W.30CT,AC5W.30TB-NDR,AC5W.30TB,2322 329 05307

Buy Now Datasheet
Through-Hole Resistor - 53-AC05000003007JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000003007JAC00
Through-Hole Resistor 53-AC05000003007JAC00
Wirewound Resistors - Through Hole 5watts 0.3ohms 5% Product overview: AC05000003007JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000003007JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 0.3ohms 5% Product overview: AC05000003007JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000003007JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Wirewound, 0.3 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 01H0149 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.3 Ohm, 5W, 5%, Full Reel; Resistance Vishay
01H0149
Resistor, Wirewound, 0.3 Ohm, 5W, 5%, Full Reel; Resistance Vishay 01H0149
RESISTOR, WIREWOUND, 0.3 OHM, 5W, 5%, FULL REEL; Resistance:0.3ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.2V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.3 OHM, 5W, 5%, FULL REEL; Resistance:0.3ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.2V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-AC05000003007JAC00TB-ND 1175275-AC05000003007JAC00 53-AC05000003007JAC00 01H0149
Product Name Through Hole Resistors Resistors - Through Hole Resistors Through-Hole Resistor Resistor, Wirewound, 0.3 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details