Vishay Precision Group Through Hole Resistors AC05000002700JAC00

Description
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000002700JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002700JAC00TB-ND
Through Hole Resistors 749-AC05000002700JAC00TB-ND
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

270 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000002700JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002700JAC00CT-ND
Through Hole Resistors 749-AC05000002700JAC00CT-ND
270 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

270 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 6831043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831043
Through Hole Resistors 6831043
Vishay AC05000002700JAC00 Resistor

Vishay AC05000002700JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6831043P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831043P
Through Hole Resistors 6831043P
Vishay AC05000002700JAC00 Resistor

Vishay AC05000002700JAC00 Resistor

Supplier's Site
Through-Hole Resistor - 53-AC05000002700JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000002700JAC00
Through-Hole Resistor 53-AC05000002700JAC00
Wirewound Resistors - Through Hole 5watts 270ohms 5% Product overview: AC05000002700JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002700JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 270ohms 5% Product overview: AC05000002700JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002700JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Vishay - 01H0182 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Vishay
01H0182
Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Vishay 01H0182
WIREWOUND RESISTOR, 270 OHM, 5W, 5%; Resistance:270ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:18mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 270 OHM, 5W, 5%; Resistance:270ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:18mm RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 270 Ohm, 5 W, 5%, 37 V, Axial Leaded Rohs Compliant Vishay - 24R5551 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 270 Ohm, 5 W, 5%, 37 V, Axial Leaded Rohs Compliant Vishay
24R5551
Through Hole Wirewound Resistor, Ac Series, 270 Ohm, 5 W, 5%, 37 V, Axial Leaded Rohs Compliant Vishay 24R5551
Through Hole Wirewound Resistor, AC Series, 270 ohm, 5 W, - 5%, 37 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 270 ohm, 5 W, - 5%, 37 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 749-AC05000002700JAC00TB-ND 6831043 6831043P 53-AC05000002700JAC00 01H0182 24R5551
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through-Hole Resistor Wirewound Resistor, 270 Ohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 270 Ohm, 5 W, 5%, 37 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leaded ThroughHole; Axial Leads
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C751J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details