Vishay Precision Group Through Hole Resistors AC05000002400JAC00

Description
240 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
240 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000002400JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002400JAC00TB-ND
Through Hole Resistors 749-AC05000002400JAC00TB-ND
240 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

240 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000002400JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002400JAC00CT-ND
Through Hole Resistors 749-AC05000002400JAC00CT-ND
240 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

240 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC05000002400JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000002400JAC00
Through-Hole Resistor 53-AC05000002400JAC00
Wirewound Resistors - Through Hole 5watts 240ohms 5% Product overview: AC05000002400JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002400JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 240ohms 5% Product overview: AC05000002400JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002400JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 240 Ohm, 5W, 5%; Resistance Vishay - 01H0180 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 240 Ohm, 5W, 5%; Resistance Vishay
01H0180
Wirewound Resistor, 240 Ohm, 5W, 5%; Resistance Vishay 01H0180
WIREWOUND RESISTOR, 240 OHM, 5W, 5%; Resistance:240ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:35V; Resistor Technology:Wirewound ; Product Length:18mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 240 OHM, 5W, 5%; Resistance:240ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:35V; Resistor Technology:Wirewound; Product Length:18mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 749-AC05000002400JAC00TB-ND 53-AC05000002400JAC00 01H0180
Product Name Through Hole Resistors Through-Hole Resistor Wirewound Resistor, 240 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 240 ohms 240 ohms 240 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879071-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers