Vishay Precision Group Through-Hole Resistor AC05000002209JAC00

Description
Wirewound Resistors - Through Hole 5watts 22ohms 5% Product overview: AC05000002209JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002209JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 22ohms 5% Product overview: AC05000002209JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002209JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC05000002209JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000002209JAC00
Through-Hole Resistor 53-AC05000002209JAC00
Wirewound Resistors - Through Hole 5watts 22ohms 5% Product overview: AC05000002209JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002209JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 22ohms 5% Product overview: AC05000002209JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002209JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC05000002209JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002209JAC00CT-ND
Through Hole Resistors 749-AC05000002209JAC00CT-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000002209JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002209JAC00TB-ND
Through Hole Resistors 749-AC05000002209JAC00TB-ND
22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

22 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 6831011 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831011
Through Hole Resistors 6831011
Vishay AC05000002209JAC00 Resistor

Vishay AC05000002209JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6831011P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831011P
Through Hole Resistors 6831011P
Vishay AC05000002209JAC00 Resistor

Vishay AC05000002209JAC00 Resistor

Supplier's Site
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay - 01H8076 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay
01H8076
Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay 01H8076
WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.5mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 5W, 5%; Resistance:22ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ac Series, 22 Ohm, 5 W, 5%, 10 V, Axial Leaded Rohs Compliant Vishay - 24R5550 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 22 Ohm, 5 W, 5%, 10 V, Axial Leaded Rohs Compliant Vishay
24R5550
Through Hole Wirewound Resistor, Ac Series, 22 Ohm, 5 W, 5%, 10 V, Axial Leaded Rohs Compliant Vishay 24R5550
Through Hole Wirewound Resistor, AC Series, 22 ohm, 5 W, - 5%, 10 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 22 ohm, 5 W, - 5%, 10 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Through Hole Resistors - AC05000002209JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC05000002209JAC00
Through Hole Resistors AC05000002209JAC00
RES 22 OHM 5W 5% AXIAL

RES 22 OHM 5W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number 53-AC05000002209JAC00 749-AC05000002209JAC00CT-ND 6831011 6831011P 01H8076 24R5550 AC05000002209JAC00
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 22 Ohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 22 Ohm, 5 W, 5%, 10 V, Axial Leaded Rohs Compliant Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers