Vishay Intertechnology, Inc. RF/IF and RFID - RF Power Dividers/Splitters AC05000002208JAC00

Description
Manufacturer: AMIS Category: RF/IF and RFID>RF Power Dividers/Splitters Packaging: Bulk Part Status: End of life Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 0.1W, 1/10W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: RF/IF and RFID>RF Power Dividers/Splitters Packaging: Bulk Part Status: End of life Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 0.1W, 1/10W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Power Dividers/Splitters -  - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Power Dividers/Splitters
RF/IF and RFID - RF Power Dividers/Splitters
Manufacturer: AMIS Category: RF/IF and RFID>RF Power Dividers/Splitters Packaging: Bulk Part Status: End of life Resistance (Ohms): 8.2k Tolerance (+ or -): 5% Power (Watts): 0.1W, 1/10W Temperature Coefficient: Y6P Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: RF/IF and RFID>RF Power Dividers/Splitters
Packaging: Bulk
Part Status: End of life
Resistance (Ohms): 8.2k
Tolerance (+ or -): 5%
Power (Watts): 0.1W, 1/10W
Temperature Coefficient: Y6P
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Name RF/IF and RFID - RF Power Dividers/Splitters
Unlock Full Specs
to access all available technical data

Similar Products

PA6512-AE Z Axis RFID Coil - PA6512-AE - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details