Vishay Precision Group Through Hole Resistors AC05000002207JAC00

Description
Vishay AC05000002207JAC00 Resistor
Request a Quote Datasheet
Description
Vishay AC05000002207JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6831049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831049
Through Hole Resistors 6831049
Vishay AC05000002207JAC00 Resistor

Vishay AC05000002207JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6831049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831049P
Through Hole Resistors 6831049P
Vishay AC05000002207JAC00 Resistor

Vishay AC05000002207JAC00 Resistor

Supplier's Site
Through Hole Resistors - 749-AC05000002207JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002207JAC00CT-ND
Through Hole Resistors 749-AC05000002207JAC00CT-ND
220 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000002207JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002207JAC00TB-ND
Through Hole Resistors 749-AC05000002207JAC00TB-ND
220 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 mOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ac Series, 0.22 Ohm, 5 W, 5%, Axial Leaded Rohs Compliant Vishay - 24R5548 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 0.22 Ohm, 5 W, 5%, Axial Leaded Rohs Compliant Vishay
24R5548
Through Hole Wirewound Resistor, Ac Series, 0.22 Ohm, 5 W, 5%, Axial Leaded Rohs Compliant Vishay 24R5548
Through Hole Wirewound Resistor, AC Series, 0.22 ohm, 5 W, - 5%, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 0.22 ohm, 5 W, - 5%, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6831049 6831049P 749-AC05000002207JAC00CT-ND 24R5548
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ac Series, 0.22 Ohm, 5 W, 5%, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 0.2200 ohms 0.2200 ohms
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-1630019-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Terminal Screw Type
Resistance Range 133 ohms
View Details
Through Hole Resistors - 2123469 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details