2.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
2.2 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Wirewound Resistors - Through Hole 5watts 2.2Kohms 5% Product overview: AC05000002201JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002201JAC0
WIREWOUND RESISTOR, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 2.2 kohm, 5 W, - 5%, 105 V, Axial Leaded RoHS Compliant: Yes
2.2kΩ 5W 100ppm/℃~+180ppm/℃ ±5% -40℃~+275℃ Axial Leaded Through Hole Resistors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 749-AC05000002201JAC00TB-ND | 53-AC05000002201JAC00 | 01H0171 | 24R5547 | 17930-AC05000002201JAC00 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 2.2 Kohm, 5 W, 5%, 105 V, Axial Leaded Rohs Compliant Vishay | 2.2kΩ 5W 100ppm/℃~+180ppm/℃ ±5% -40℃~+275℃ Axial Leaded Through Hole Resistors ROHS |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads | Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |