Vishay Precision Group Through-Hole Resistor AC05000002200JAC00

Description
Wirewound Resistors - Through Hole 5watts 220ohms 5% Product overview: AC05000002200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002200JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 220ohms 5% Product overview: AC05000002200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002200JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC05000002200JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000002200JAC00
Through-Hole Resistor 53-AC05000002200JAC00
Wirewound Resistors - Through Hole 5watts 220ohms 5% Product overview: AC05000002200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002200JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 220ohms 5% Product overview: AC05000002200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000002200JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC05000002200JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002200JAC00TB-ND
Through Hole Resistors 749-AC05000002200JAC00TB-ND
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000002200JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000002200JAC00CT-ND
Through Hole Resistors 749-AC05000002200JAC00CT-ND
220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

220 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 6831009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831009
Through Hole Resistors 6831009
Vishay AC05000002200JAC00 Resistor

Vishay AC05000002200JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6831009P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831009P
Through Hole Resistors 6831009P
Vishay AC05000002200JAC00 Resistor

Vishay AC05000002200JAC00 Resistor

Supplier's Site
Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Vishay - 01H0178 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Vishay
01H0178
Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Vishay 01H0178
WIREWOUND RESISTOR, 220 OHM, 5W, 5%; Resistance:220ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:18mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 220 OHM, 5W, 5%; Resistance:220ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR, WIREWOUND, 220 OHM, 5W, 5% - 70122905 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR, WIREWOUND, 220 OHM, 5W, 5%
70122905
RESISTOR, WIREWOUND, 220 OHM, 5W, 5% 70122905
All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free

  • All welded construction
  • Ceramic core
  • Non-flammable cement coating
  • Tinned copper-clad iron leads(for axial parts)
  • High power dissipation in small volume
  • Ideal for pulse application
  • Lead (Pb)-free
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-AC05000002200JAC00 749-AC05000002200JAC00TB-ND 6831009 6831009P 01H0178 70122905
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 220 Ohm, 5W, 5%; Resistance Vishay RESISTOR, WIREWOUND, 220 OHM, 5W, 5%
Technology / Construction Wirewound Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details