Wirewound Resistors - Through Hole 5watts 1.8Kohms 5% Product overview: AC05000001801JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001801JAC0
1.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
1.8 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Through Hole Wirewound Resistor, AC Series, 1.8 kohm, 5 W, - 5%, 95 V, Axial Leaded RoHS Compliant: Yes
RES 1.8K OHM 5W 5% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 53-AC05000001801JAC00 | 749-AC05000001801JAC00CT-ND | 24R5544 | AC05000001801JAC00 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Through Hole Wirewound Resistor, Ac Series, 1.8 Kohm, 5 W, 5%, 95 V, Axial Leaded Rohs Compliant Vishay | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 1800 ohms | 1800 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | -40 to 275 C (-40 to 527 F) | |
| Standards and Certifications | RoHS | RoHS |