Vishay Precision Group Through-Hole Resistor AC05000001508JAC00

Description
Wirewound Resistors - Through Hole 5watts 1.5ohms 5% Product overview: AC05000001508JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001508JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 1.5ohms 5% Product overview: AC05000001508JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001508JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC05000001508JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000001508JAC00
Through-Hole Resistor 53-AC05000001508JAC00
Wirewound Resistors - Through Hole 5watts 1.5ohms 5% Product overview: AC05000001508JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001508JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 1.5ohms 5% Product overview: AC05000001508JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001508JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC05000001508JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001508JAC00CT-ND
Through Hole Resistors 749-AC05000001508JAC00CT-ND
1.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000001508JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001508JAC00TB-ND
Through Hole Resistors 749-AC05000001508JAC00TB-ND
1.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay - 01H0160 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay
01H0160
Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay 01H0160
WIREWOUND RESISTOR, 1.5 OHM, 5W, 5%; Resistance:1.5ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5 OHM, 5W, 5%; Resistance:1.5ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 1.5 Ohm, 5 W, 5%, 3 V, Axial Leaded Rohs Compliant Vishay - 24R5541 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 1.5 Ohm, 5 W, 5%, 3 V, Axial Leaded Rohs Compliant Vishay
24R5541
Through Hole Wirewound Resistor, Ac Series, 1.5 Ohm, 5 W, 5%, 3 V, Axial Leaded Rohs Compliant Vishay 24R5541
Through Hole Wirewound Resistor, AC Series, 1.5 ohm, 5 W, - 5%, 3 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 1.5 ohm, 5 W, - 5%, 3 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-AC05000001508JAC00 749-AC05000001508JAC00CT-ND 01H0160 24R5541
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 1.5 Ohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 1.5 Ohm, 5 W, 5%, 3 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details