Vishay Precision Group Through-Hole Resistor AC05000001501JAC00

Description
Wirewound Resistors - Through Hole 5watts 1.5Kohms 5% Product overview: AC05000001501JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001501JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 5watts 1.5Kohms 5% Product overview: AC05000001501JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001501JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC05000001501JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000001501JAC00
Through-Hole Resistor 53-AC05000001501JAC00
Wirewound Resistors - Through Hole 5watts 1.5Kohms 5% Product overview: AC05000001501JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001501JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 1.5Kohms 5% Product overview: AC05000001501JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001501JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6831037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831037
Through Hole Resistors 6831037
Vishay AC05000001501JAC00 Resistor

Vishay AC05000001501JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6831037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831037P
Through Hole Resistors 6831037P
Vishay AC05000001501JAC00 Resistor

Vishay AC05000001501JAC00 Resistor

Supplier's Site
Through Hole Resistors - 749-AC05000001501JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001501JAC00TB-ND
Through Hole Resistors 749-AC05000001501JAC00TB-ND
1.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000001501JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001501JAC00CT-ND
Through Hole Resistors 749-AC05000001501JAC00CT-ND
1.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1.5 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor Wirewound, 1.5Kohm, 5W, 5%; Resistance Vishay - 01H0157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 1.5Kohm, 5W, 5%; Resistance Vishay
01H0157
Resistor Wirewound, 1.5Kohm, 5W, 5%; Resistance Vishay 01H0157
RESISTOR WIREWOUND, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

RESISTOR WIREWOUND, 1.5KOHM, 5W, 5%; Resistance:1.5kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 1.5 Kohm, 5 W, 5%, 87 V, Axial Leaded Rohs Compliant Vishay - 24R5539 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 1.5 Kohm, 5 W, 5%, 87 V, Axial Leaded Rohs Compliant Vishay
24R5539
Through Hole Wirewound Resistor, Ac Series, 1.5 Kohm, 5 W, 5%, 87 V, Axial Leaded Rohs Compliant Vishay 24R5539
Through Hole Wirewound Resistor, AC Series, 1.5 kohm, 5 W, - 5%, 87 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 1.5 kohm, 5 W, - 5%, 87 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR, WIREWOUND, 1.5K OHM, 5W, 5% - 70122899 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR, WIREWOUND, 1.5K OHM, 5W, 5%
70122899
RESISTOR, WIREWOUND, 1.5K OHM, 5W, 5% 70122899
All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free

  • All welded construction
  • Ceramic core
  • Non-flammable cement coating
  • Tinned copper-clad iron leads(for axial parts)
  • High power dissipation in small volume
  • Ideal for pulse application
  • Lead (Pb)-free
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-AC05000001501JAC00 6831037 6831037P 749-AC05000001501JAC00TB-ND 01H0157 24R5539 70122899
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor Wirewound, 1.5Kohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 1.5 Kohm, 5 W, 5%, 87 V, Axial Leaded Rohs Compliant Vishay RESISTOR, WIREWOUND, 1.5K OHM, 5W, 5%
Technology / Construction Wirewound Wire wound Wirewound Wirewound Wirewound Wirewound
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details