Vishay AC05000001500JAC00 Resistor
Vishay AC05000001500JAC00 Resistor
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
150 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Wirewound Resistors - Through Hole 5watts 150ohms 5% Product overview: AC05000001500JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001500JAC0
RES 150 OHM 5W 5% AXIAL
Through Hole Wirewound Resistor, AC Series, 150 ohm, 5 W, - 5%, 27 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 6830995 | 6830995P | 749-AC05000001500JAC00TB-ND | 53-AC05000001500JAC00 | AC05000001500JAC00 | 24R5538 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Through Hole Resistors | Through Hole Wirewound Resistor, Ac Series, 150 Ohm, 5 W, 5%, 27 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 150 ohms | 150 ohms | 150 ohms | 150 ohms | ||
| Power Rating | 5 watts | 5 watts | 5 watts |