Wirewound Resistors - Through Hole 5watts 120ohms 5% Product overview: AC05000001200JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001200JAC0
Manufacturer: Chipown
Category: Controller
Packaging: Tape & Reel (TR)
Part Status: New Product
Resistance (Ohms): 560k
Tolerance (+ or -): 0.5nH
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
120 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
120 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Through Hole Wirewound Resistor, AC Series, 120 ohm, 5 W, - 5%, 24 V, Axial Leaded RoHS Compliant: Yes
Wirewound Resistors 120Ω 5W -80ppm/°C~-10ppm/°C ±5% Plugin,D7.5xL18mm Through Hole Resistors ROHS
RES 120 OHM 5W 5% AXIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors | Wirewound Resistors |
| Product Number | 53-AC05000001200JAC00 | 749-AC05000001200JAC00CT-ND | 24R5535 | AC05000001200JAC00 | AC05000001200JAC00 | |
| Product Name | Through-Hole Resistor | Controller | Through Hole Resistors | Through Hole Wirewound Resistor, Ac Series, 120 Ohm, 5 W, 5%, 24 V, Axial Leaded Rohs Compliant Vishay | Resistors >> Through Hole Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | MetalFilm; Thick Film (Chip) | Wirewound | Wirewound | ||
| Resistance Range | 120 ohms | 560000 ohms | 120 ohms | 120 ohms | 120 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | -40 to 275 C (-40 to 527 F) | -40 to 275 C (-40 to 527 F) | ||
| Standards and Certifications | RoHS | RoHS | RoHS |