Vishay AC05000001008JAC00 Resistor
Wirewound Resistors - Through Hole 5watts 1ohms 5% Product overview: AC05000001008JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001008JAC0
1 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
1 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
RESISTOR, AXIAL, 1 OHM, 5 WATT, 5% TOLERANCE, WIREWOUND, 7.5 MM X 18 MM. FREE 2 YEAR RADWELL WARRANTY
WIREWOUND RESISTOR, 1 OHM, 5W, 5%; Resistance:1ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 1 ohm, 5 W, - 5%, 2 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Radwell International | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6830986 | 53-AC05000001008JAC00 | 749-AC05000001008JAC00TB-ND | 32544054 | 01H0159 | 24R5533 |
| Product Name | Through Hole Resistors | Through-Hole Resistor | Through Hole Resistors | Resistor | Wirewound Resistor, 1 Ohm, 5W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 1 Ohm, 5 W, 5%, 2 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Wire wound | Wirewound | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Resistance Range | 1 ohms | 1 ohms | 1 ohms | 1 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |