Manufacturer: AMIS
Category: Audio Products
Packaging: Tape & Reel (TR)
Part Status: Active
Resistance (Ohms): 4.1379k
Tolerance: ±20%
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Temperature Coefficient: C0G, NP0
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Name | Audio Products |