Wirewound Resistors - Through Hole 5watts 10Kohms 5% Product overview: AC05000001002JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001002JAC0
10 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
10 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Win Source Part Number: 1374911-AC0500000100
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -40°C ~ 275°C
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/B
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.295" Dia x 0.709" L (7.50mm x 18.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 100/ +180ppm/°C
Resistance: 10 kOhms
Power (Watts): 5W
Composition: Wirewound
Number of Terminations: 2
Product Status: Active
WIREWOUND RESISTOR, 10KOHM, 5W, 5%; Resistance:10kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
Through Hole Wirewound Resistor, AC Series, 10 kohm, 5 W, - 5%, 224 V, Axial Leaded RoHS Compliant: Yes
RESISTOR, AXIAL, WIREWOUND, 10K OHMS, 5W, 5%, 7.5X18 MM. FREE 2 YEAR RADWELL WARRANTY
RES 10K OHM 5W 5% AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 53-AC05000001002JAC00 | 749-AC05000001002JAC00CT-ND | 1374911-AC05000001002JAC00 | 01H0161 | 24R5531 | 31359824 | AC05000001002JAC00 | 70122894 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Resistors - Through Hole Resistors | Wirewound Resistor, 10Kohm, 5W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 10 Kohm, 5 W, 5%, 224 V, Axial Leaded Rohs Compliant Vishay | Resistor | Through Hole Resistors | RESISTOR, WIREWOUND, 10K OHM, 5W, 5% |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | -40 to 275 C (-40 to 527 F) | -40 to 275 C (-40 to 527 F) | ||||
| Standards and Certifications | RoHS | RoHS |