Vishay Precision Group Through Hole Resistors AC05000001001JAC00

Description
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC05000001001JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001001JAC00CT-ND
Through Hole Resistors 749-AC05000001001JAC00CT-ND
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000001001JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001001JAC00TB-ND
Through Hole Resistors 749-AC05000001001JAC00TB-ND
1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

1 kOhms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC05000001001JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000001001JAC00
Through-Hole Resistor 53-AC05000001001JAC00
Wirewound Resistors - Through Hole 5watts 1Kohms 5% Product overview: AC05000001001JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001001JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 1Kohms 5% Product overview: AC05000001001JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001001JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6831033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831033
Through Hole Resistors 6831033
Vishay AC05000001001JAC00 Resistor

Vishay AC05000001001JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6831033P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831033P
Through Hole Resistors 6831033P
Vishay AC05000001001JAC00 Resistor

Vishay AC05000001001JAC00 Resistor

Supplier's Site
Through Hole Resistors - AC05000001001JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC05000001001JAC00
Through Hole Resistors AC05000001001JAC00
RES 1K OHM 5W 5% AXIAL

RES 1K OHM 5W 5% AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Vishay - 01H0154 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Vishay
01H0154
Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Vishay 01H0154
WIREWOUND RESISTOR, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 5W, 5%; Resistance:1kohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 1 Kohm, 5 W, 5%, 71 V, Axial Leaded Rohs Compliant Vishay - 24R5530 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 1 Kohm, 5 W, 5%, 71 V, Axial Leaded Rohs Compliant Vishay
24R5530
Through Hole Wirewound Resistor, Ac Series, 1 Kohm, 5 W, 5%, 71 V, Axial Leaded Rohs Compliant Vishay 24R5530
Through Hole Wirewound Resistor, AC Series, 1 kohm, 5 W, - 5%, 71 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 1 kohm, 5 W, - 5%, 71 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
RESISTOR, WIREWOUND, 1K OHM, 5W, 5% - 70122893 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR, WIREWOUND, 1K OHM, 5W, 5%
70122893
RESISTOR, WIREWOUND, 1K OHM, 5W, 5% 70122893
All welded construction Ceramic core Non-flammable cement coating Tinned copper-clad iron leads(for axial parts) High power dissipation in small volume Ideal for pulse application Lead (Pb)-free

  • All welded construction
  • Ceramic core
  • Non-flammable cement coating
  • Tinned copper-clad iron leads(for axial parts)
  • High power dissipation in small volume
  • Ideal for pulse application
  • Lead (Pb)-free
Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 749-AC05000001001JAC00CT-ND 53-AC05000001001JAC00 6831033 6831033P AC05000001001JAC00 01H0154 24R5530 70122893
Product Name Through Hole Resistors Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 1Kohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 1 Kohm, 5 W, 5%, 71 V, Axial Leaded Rohs Compliant Vishay RESISTOR, WIREWOUND, 1K OHM, 5W, 5%
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole ThroughHole; Axial Leads Axial Leaded ThroughHole; Axial Leads Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details