Vishay Precision Group Through Hole Resistors - AC05000001000JAC00 AC05000001000JAC00

Description
Manufacturer: Vishay Win Source Part Number: 909164-AC05000001000 JAC00 Series: AC Operating Temperature Range: -40°C ~ 275°C Features: 100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: AC5W100CTINACTIVE, 2322 329 05101, AC5W100CT, AC5W100TB, PPC5W100TB-NDR, PPC5W100CT, AC5W100CT-ND, 2322 329 05101BC, AC5W100TB-NDR, PPC5W100TB, 232232905101, PPC5W100CT-NDR, AC5W100TBINACTIVE, AC05W100R0J, AC5W100TB-ND
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 909164-AC05000001000 JAC00 Series: AC Operating Temperature Range: -40°C ~ 275°C Features: 100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: AC5W100CTINACTIVE, 2322 329 05101, AC5W100CT, AC5W100TB, PPC5W100TB-NDR, PPC5W100CT, AC5W100CT-ND, 2322 329 05101BC, AC5W100TB-NDR, PPC5W100TB, 232232905101, PPC5W100CT-NDR, AC5W100TBINACTIVE, AC05W100R0J, AC5W100TB-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Through Hole Resistors - AC05000001000JAC00
909164-AC05000001000JAC00
Through Hole Resistors - AC05000001000JAC00 909164-AC05000001000JAC00
Manufacturer: Vishay Win Source Part Number: 909164-AC05000001000 JAC00 Series: AC Operating Temperature Range: -40°C ~ 275°C Features: 100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound Package: Axial Package: Cut Tape (CT), Tape & Box (TB) Categories: Resistors Case / Package: Axial ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: Not Applicable Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0080 Other Part Number: AC5W100CTINACTIVE, 2322 329 05101, AC5W100CT, AC5W100TB, PPC5W100TB-NDR, PPC5W100CT, AC5W100CT-ND, 2322 329 05101BC, AC5W100TB-NDR, PPC5W100TB, 232232905101, PPC5W100CT-NDR, AC5W100TBINACTIVE, AC05W100R0J, AC5W100TB-ND

Manufacturer: Vishay
Win Source Part Number: 909164-AC05000001000JAC00
Series: AC
Operating Temperature Range: -40°C ~ 275°C
Features: 100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Package: Axial
Package: Cut Tape (CT), Tape & Box (TB)
Categories: Resistors
Case / Package: Axial
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0080
Other Part Number: AC5W100CTINACTIVE, 2322 329 05101, AC5W100CT, AC5W100TB, PPC5W100TB-NDR, PPC5W100CT, AC5W100CT-ND, 2322 329 05101BC, AC5W100TB-NDR, PPC5W100TB, 232232905101, PPC5W100CT-NDR, AC5W100TBINACTIVE, AC05W100R0J, AC5W100TB-ND

Buy Now Datasheet
Through-Hole Resistor - 53-AC05000001000JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC05000001000JAC00
Through-Hole Resistor 53-AC05000001000JAC00
Wirewound Resistors - Through Hole 5watts 100ohms 5% Product overview: AC05000001000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001000JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 100ohms 5% Product overview: AC05000001000JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC05000001000JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6831030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831030
Through Hole Resistors 6831030
Vishay AC05000001000JAC00 Resistor

Vishay AC05000001000JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6831030P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6831030P
Through Hole Resistors 6831030P
Vishay AC05000001000JAC00 Resistor

Vishay AC05000001000JAC00 Resistor

Supplier's Site
Through Hole Resistors - 749-AC05000001000JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001000JAC00CT-ND
Through Hole Resistors 749-AC05000001000JAC00CT-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC05000001000JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC05000001000JAC00TB-ND
Through Hole Resistors 749-AC05000001000JAC00TB-ND
100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

100 Ohms ±5% 5W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay - 01H0163 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay
01H0163
Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay 01H0163
WIREWOUND RESISTOR, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:18mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 5W, 5%; Resistance:100ohm; Product Range:AC Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:18mm RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 100 Ohm, 5 W, 5%, 22 V, Axial Leaded Rohs Compliant Vishay - 24R5529 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 100 Ohm, 5 W, 5%, 22 V, Axial Leaded Rohs Compliant Vishay
24R5529
Through Hole Wirewound Resistor, Ac Series, 100 Ohm, 5 W, 5%, 22 V, Axial Leaded Rohs Compliant Vishay 24R5529
Through Hole Wirewound Resistor, AC Series, 100 ohm, 5 W, - 5%, 22 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 100 ohm, 5 W, - 5%, 22 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Resistors - AC05000001000JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC05000001000JAC00
Through Hole Resistors AC05000001000JAC00
RES 100 OHM 5W 5% AXIAL

RES 100 OHM 5W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Wirewound Resistors
Product Number 909164-AC05000001000JAC00 53-AC05000001000JAC00 6831030 6831030P 749-AC05000001000JAC00CT-ND 01H0163 24R5529 AC05000001000JAC00
Product Name Through Hole Resistors - AC05000001000JAC00 Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 100 Ohm, 5W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 100 Ohm, 5 W, 5%, 22 V, Axial Leaded Rohs Compliant Vishay Through Hole Resistors
Technology / Construction Wirewound Wirewound Wire wound Wirewound Wirewound Wirewound
Operating Temperature -40 to 275 C (-40 to 527 F) -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F) -40 to 275 C (-40 to 527 F)
Features Non-Flame Coating Non-Inductive; Non-Flame Coating
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers