Vishay Intertechnology, Inc. Through Hole Resistors AC04AT0001000JAC00

Description
100 Ohms ±5% 4W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
100 Ohms ±5% 4W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC04AT0001000JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04AT0001000JAC00CT-ND
Through Hole Resistors 749-AC04AT0001000JAC00CT-ND
100 Ohms ±5% 4W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

100 Ohms ±5% 4W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC04AT0001000JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04AT0001000JAC00TB-ND
Through Hole Resistors 749-AC04AT0001000JAC00TB-ND
100 Ohms ±5% 4W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

100 Ohms ±5% 4W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - AC04AT0001000JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC04AT0001000JAC00
Through Hole Resistors AC04AT0001000JAC00
RES 100 OHM 5% 4W AXIAL

RES 100 OHM 5% 4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Wirewound Resistors
Product Number 749-AC04AT0001000JAC00CT-ND AC04AT0001000JAC00
Product Name Through Hole Resistors Through Hole Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details