Vishay Precision Group Through Hole Resistors AC04000006809JAC00

Description
68 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
68 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC04000006809JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04000006809JAC00TB-ND
Through Hole Resistors 749-AC04000006809JAC00TB-ND
68 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC04000006809JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04000006809JAC00CT-ND
Through Hole Resistors 749-AC04000006809JAC00CT-ND
68 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Res, 68R, 4W, Axial, Wirewound Rohs Compliant Vishay - 84AH4611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 4W, Axial, Wirewound Rohs Compliant Vishay
84AH4611
Res, 68R, 4W, Axial, Wirewound Rohs Compliant Vishay 84AH4611
RES, 68R, 4W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 68R, 4W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-AC04000006809JAC00TB-ND 84AH4611
Product Name Through Hole Resistors Res, 68R, 4W, Axial, Wirewound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625963-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 510 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details