Vishay Intertechnology, Inc. Through Hole Resistors AC04000006801JAC00

Description
6.8 kOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
6.8 kOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC04000006801JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04000006801JAC00TB-ND
Through Hole Resistors 749-AC04000006801JAC00TB-ND
6.8 kOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

6.8 kOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC04000006801JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04000006801JAC00CT-ND
Through Hole Resistors 749-AC04000006801JAC00CT-ND
RES 6.8K OHM 4W 5% AXIAL

RES 6.8K OHM 4W 5% AXIAL

Buy Now Datasheet
Resistor - 74184833 - Radwell International
Willingboro, NJ, United States
Resistor
74184833
Resistor 74184833
RESISTOR, AXIAL, TUBULAR WIREWOUND, 6.8K OHM, 5%, 4W, 5.5X16.5 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, TUBULAR WIREWOUND, 6.8K OHM, 5%, 4W, 5.5X16.5 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 749-AC04000006801JAC00TB-ND 74184833
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614894-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details