Vishay AC04000004709JAC00 Resistor
Vishay AC04000004709JAC00 Resistor
Wirewound Resistors - Through Hole 4watts 47ohms 5% Product overview: AC04000004709JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC04000004709JAC0
47 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
47 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
RES, 47R, 5%, 4W, AXIAL, WIREWOUND; Resistance:47ohm; Product Range:AC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6830973 | 6830973P | 53-AC04000004709JAC00 | 749-AC04000004709JAC00TB-ND | 96Y8990 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole Resistor | Through Hole Resistors | Res, 47R, 5%, 4W, Axial, Wirewound; Resistance Vishay |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |
| Resistance Range | 47 ohms | 47 ohms | 47 ohms | 47 ohms | |
| Power Rating | 4 watts | 4 watts | 4 watts |