4.7 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
RES 4.7 OHM 4W 5% AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 749-AC04000004708JAC00TB-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 4.7 ohms |