Vishay Precision Group Through Hole Resistors AC04000003307JAC00

Description
330 mOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
330 mOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC04000003307JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04000003307JAC00TB-ND
Through Hole Resistors 749-AC04000003307JAC00TB-ND
330 mOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 mOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC04000003307JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04000003307JAC00CT-ND
Through Hole Resistors 749-AC04000003307JAC00CT-ND
330 mOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 mOhms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 6830967 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830967
Through Hole Resistors 6830967
Vishay AC04000003307JAC00 Resistor

Vishay AC04000003307JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6830967P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830967P
Through Hole Resistors 6830967P
Vishay AC04000003307JAC00 Resistor

Vishay AC04000003307JAC00 Resistor

Supplier's Site
Res, 0.33Ohm, 4W, Wirewound, Axial Rohs Compliant Vishay - 33AK2878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0.33Ohm, 4W, Wirewound, Axial Rohs Compliant Vishay
33AK2878
Res, 0.33Ohm, 4W, Wirewound, Axial Rohs Compliant Vishay 33AK2878
RES, 0.33OHM, 4W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

RES, 0.33OHM, 4W, WIREWOUND, AXIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 749-AC04000003307JAC00TB-ND 6830967 6830967P 33AK2878
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 0.33Ohm, 4W, Wirewound, Axial Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole
Resistance Range 0.3300 ohms 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details