Vishay Precision Group Through Hole Resistors AC04000001009JAC00

Description
Vishay AC04000001009JAC00 Resistor
Request a Quote Datasheet
Description
Vishay AC04000001009JAC00 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6830955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830955
Through Hole Resistors 6830955
Vishay AC04000001009JAC00 Resistor

Vishay AC04000001009JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6830955P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830955P
Through Hole Resistors 6830955P
Vishay AC04000001009JAC00 Resistor

Vishay AC04000001009JAC00 Resistor

Supplier's Site
Through Hole Resistors - 749-AC04000001009JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04000001009JAC00CT-ND
Through Hole Resistors 749-AC04000001009JAC00CT-ND
10 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC04000001009JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC04000001009JAC00TB-ND
Through Hole Resistors 749-AC04000001009JAC00TB-ND
10 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

10 Ohms ±5% 4W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - AC04000001009JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC04000001009JAC00
Through Hole Resistors AC04000001009JAC00
RES 10 OHM 4W 5% AXIAL

RES 10 OHM 4W 5% AXIAL

Supplier's Site Datasheet
Res, 10R, 5%, 4W, Axial, Wirewound; Resistance Vishay - 96Y8989 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, 4W, Axial, Wirewound; Resistance Vishay
96Y8989
Res, 10R, 5%, 4W, Axial, Wirewound; Resistance Vishay 96Y8989
RES, 10R, 5%, 4W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:AC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 10R, 5%, 4W, AXIAL, WIREWOUND; Resistance:10ohm; Product Range:AC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 6830955 6830955P 749-AC04000001009JAC00CT-ND AC04000001009JAC00 96Y8989
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 10R, 5%, 4W, Axial, Wirewound; Resistance Vishay
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Power Rating 4 watts 4 watts 4 watts 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details