Vishay Precision Group Through Hole Resistors AC03AT0006809JAC00

Description
68 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
68 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1816-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1816-3-ND
Through Hole Resistors 749-1816-3-ND
68 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

68 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac03At 68R 5Percent Ac Rohs Compliant Vishay - 34AH0154 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac03At 68R 5Percent Ac Rohs Compliant Vishay
34AH0154
Resistor, Ac03At 68R 5Percent Ac Rohs Compliant Vishay 34AH0154
RESISTOR, AC03AT 68R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC03AT 68R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1816-3-ND 34AH0154
Product Name Through Hole Resistors Resistor, Ac03At 68R 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details