Vishay Intertechnology, Inc. Connectors,Interconnects AC03AT0004708JAC00

Description
Manufacturer: Matsuki Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 8.2k Tolerance (+ or -): -20% to 50% Power (Watts): 30 W Composition: Thick Film Features: Tape Seal Size / Dimension: 2.360" Dia (60.00mm)
Request a Quote Datasheet
Description
Manufacturer: Matsuki Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 8.2k Tolerance (+ or -): -20% to 50% Power (Watts): 30 W Composition: Thick Film Features: Tape Seal Size / Dimension: 2.360" Dia (60.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: Matsuki Category: Connectors,Interconn ects Packaging: Tape & Reel (TR) Part Status: Active Resistance (Ohms): 8.2k Tolerance (+ or -): -20% to 50% Power (Watts): 30 W Composition: Thick Film Features: Tape Seal Size / Dimension: 2.360" Dia (60.00mm)

Manufacturer: Matsuki
Category: Connectors,Interconnects
Packaging: Tape & Reel (TR)
Part Status: Active
Resistance (Ohms): 8.2k
Tolerance (+ or -): -20% to 50%
Power (Watts): 30 W
Composition: Thick Film
Features: Tape Seal
Size / Dimension: 2.360" Dia (60.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1307-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Subminiature Phone Plug - 831 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details