Vishay Precision Group Through Hole Resistors AC03AT0003307JAC00

Description
330 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet
Description
330 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-1805-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1805-3-ND
Through Hole Resistors 749-1805-3-ND
330 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

330 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1805-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1805-1-ND
Through Hole Resistors 749-1805-1-ND
330 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

330 mOhms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac03At R33 5Percent Ac Rohs Compliant Vishay - 34AH0143 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac03At R33 5Percent Ac Rohs Compliant Vishay
34AH0143
Resistor, Ac03At R33 5Percent Ac Rohs Compliant Vishay 34AH0143
RESISTOR, AC03AT R33 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC03AT R33 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 749-1805-3-ND 34AH0143
Product Name Through Hole Resistors Resistor, Ac03At R33 5Percent Ac Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details