Vishay Precision Group Resistors - Through Hole Resistors AC03AT0001009JAC00

Description
Win Source Part Number: 969421-AC03AT0001009 JAC00 Category: Resistors>Through Hole Resistors Series: AC-AT Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1790-1,749-1790- 3
Request a Quote Datasheet
Description
Win Source Part Number: 969421-AC03AT0001009 JAC00 Category: Resistors>Through Hole Resistors Series: AC-AT Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1790-1,749-1790- 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
969421-AC03AT0001009JAC00
Resistors - Through Hole Resistors 969421-AC03AT0001009JAC00
Win Source Part Number: 969421-AC03AT0001009 JAC00 Category: Resistors>Through Hole Resistors Series: AC-AT Features: Automotive AEC-Q200 Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 500 Tolerance: ±5% Temperature Coefficient: -10/ -80ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 250°C Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 749-1790-1,749-1790- 3

Win Source Part Number: 969421-AC03AT0001009JAC00
Category: Resistors>Through Hole Resistors
Series: AC-AT
Features: Automotive AEC-Q200
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 500
Tolerance: ±5%
Temperature Coefficient: -10/ -80ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 250°C
Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 749-1790-1,749-1790-3

Buy Now Datasheet
Through Hole Resistors - 749-1790-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1790-1-ND
Through Hole Resistors 749-1790-1-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-1790-3-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-1790-3-ND
Through Hole Resistors 749-1790-3-ND
10 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

10 Ohms ±5% 3W Through Hole Resistor Axial Automotive AEC-Q200 Wirewound

Buy Now Datasheet
Resistor, Ac03At 10R 5Percent Ac Rohs Compliant Vishay - 34AH0130 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Ac03At 10R 5Percent Ac Rohs Compliant Vishay
34AH0130
Resistor, Ac03At 10R 5Percent Ac Rohs Compliant Vishay 34AH0130
RESISTOR, AC03AT 10R 5PERCENT AC ROHS COMPLIANT: YES

RESISTOR, AC03AT 10R 5PERCENT AC ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 969421-AC03AT0001009JAC00 749-1790-1-ND 34AH0130
Product Name Resistors - Through Hole Resistors Through Hole Resistors Resistor, Ac03At 10R 5Percent Ac Rohs Compliant Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient -10 to -80 ±ppm/°C -80 ±ppm/°C
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details