Vishay Intertechnology, Inc. Through Hole Resistors AC03000903300JBM00

Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000903300JBM00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000903300JBM00CT-ND
Through Hole Resistors 749-AC03000903300JBM00CT-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000903300JBM00TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000903300JBM00TR-ND
Through Hole Resistors 749-AC03000903300JBM00TR-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

330 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Resistor - 217454164 - Radwell International
Willingboro, NJ, United States
Resistor
217454164
Resistor 217454164
RESISTOR, SERIES AC, AXIAL, WIREWOUND, 3 W POWER, 330 OHMS, +/- 5% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, SERIES AC, AXIAL, WIREWOUND, 3 W POWER, 330 OHMS, +/- 5% TOLERANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Resistors Resistors
Product Number 749-AC03000903300JBM00CT-ND 217454164
Product Name Through Hole Resistors Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details