Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115745-AC0300080100
Length: 13.0048 mm
Resistance: 100 Ω
Power Rating: 3 W
Width: 4.8006 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1115745-AC03000801000JLC00 |
| Product Name | Custom Parts - Custom Parts (0 - A) - AC03000801000JLC00 |