Vishay Precision Group Through Hole Resistors AC03000006809JACCS

Description
68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PPC3W68ACT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3W68ACT-ND
Through Hole Resistors PPC3W68ACT-ND
68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - PPC3W68ATB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PPC3W68ATB-ND
Through Hole Resistors PPC3W68ATB-ND
68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000006809JACCS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000006809JACCS
Through-Hole Resistor 53-AC03000006809JACCS
Wirewound Resistors - Through Hole 3watts 68ohms 5% Fusible/Safety Res. Product overview: AC03000006809JACCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006809JACC S can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 68ohms 5% Fusible/Safety Res. Product overview: AC03000006809JACCS from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006809JACCS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 68R, 3W, Axial, Wirewound Rohs Compliant Vishay - 71AH2399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 3W, Axial, Wirewound Rohs Compliant Vishay
71AH2399
Res, 68R, 3W, Axial, Wirewound Rohs Compliant Vishay 71AH2399
RES, 68R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 68R, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PPC3W68ACT-ND 53-AC03000006809JACCS 71AH2399
Product Name Through Hole Resistors Through-Hole Resistor Res, 68R, 3W, Axial, Wirewound Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers