Vishay Precision Group Through-Hole Resistor AC03000006809JAC00

Description
Wirewound Resistors - Through Hole 3watts 68ohms 5% Product overview: AC03000006809JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006809JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 68ohms 5% Product overview: AC03000006809JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006809JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC03000006809JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000006809JAC00
Through-Hole Resistor 53-AC03000006809JAC00
Wirewound Resistors - Through Hole 3watts 68ohms 5% Product overview: AC03000006809JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006809JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 68ohms 5% Product overview: AC03000006809JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006809JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6830933 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830933
Through Hole Resistors 6830933
Vishay AC03000006809JAC00 Resistor

Vishay AC03000006809JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6830933P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830933P
Through Hole Resistors 6830933P
Vishay AC03000006809JAC00 Resistor

Vishay AC03000006809JAC00 Resistor

Supplier's Site
Through Hole Resistors - 749-AC03000006809JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000006809JAC00CT-ND
Through Hole Resistors 749-AC03000006809JAC00CT-ND
68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000006809JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000006809JAC00TB-ND
Through Hole Resistors 749-AC03000006809JAC00TB-ND
68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

68 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Ac Series, 68 Ohm, 3 W, 5%, 14 V, Axial Leaded Rohs Compliant Vishay - 24R5526 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 68 Ohm, 3 W, 5%, 14 V, Axial Leaded Rohs Compliant Vishay
24R5526
Through Hole Wirewound Resistor, Ac Series, 68 Ohm, 3 W, 5%, 14 V, Axial Leaded Rohs Compliant Vishay 24R5526
Through Hole Wirewound Resistor, AC Series, 68 ohm, 3 W, - 5%, 14 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 68 ohm, 3 W, - 5%, 14 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-AC03000006809JAC00 6830933 6830933P 749-AC03000006809JAC00CT-ND 24R5526
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Ac Series, 68 Ohm, 3 W, 5%, 14 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - A129385-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details