Vishay Precision Group Through-Hole Resistor AC03000006800JAC00

Description
Wirewound Resistors - Through Hole 3watts 680ohms 5% Product overview: AC03000006800JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006800JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 680ohms 5% Product overview: AC03000006800JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006800JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC03000006800JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000006800JAC00
Through-Hole Resistor 53-AC03000006800JAC00
Wirewound Resistors - Through Hole 3watts 680ohms 5% Product overview: AC03000006800JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006800JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 680ohms 5% Product overview: AC03000006800JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000006800JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 6830936 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830936
Through Hole Resistors 6830936
Vishay AC03000006800JAC00 Resistor

Vishay AC03000006800JAC00 Resistor

Supplier's Site
Through Hole Resistors - 6830936P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6830936P
Through Hole Resistors 6830936P
Vishay AC03000006800JAC00 Resistor

Vishay AC03000006800JAC00 Resistor

Supplier's Site
Through Hole Resistors - 749-AC03000006800JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000006800JAC00CT-ND
Through Hole Resistors 749-AC03000006800JAC00CT-ND
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000006800JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000006800JAC00TB-ND
Through Hole Resistors 749-AC03000006800JAC00TB-ND
680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

680 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Vishay - 01H0137 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Vishay
01H0137
Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Vishay 01H0137
WIREWOUND RESISTOR, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Qualification:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 3W, 5%; Resistance:680ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Qualification:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Ac Series, 680 Ohm, 3 W, 5%, 45 V, Axial Leaded Rohs Compliant Vishay - 24R5523 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 680 Ohm, 3 W, 5%, 45 V, Axial Leaded Rohs Compliant Vishay
24R5523
Through Hole Wirewound Resistor, Ac Series, 680 Ohm, 3 W, 5%, 45 V, Axial Leaded Rohs Compliant Vishay 24R5523
Through Hole Wirewound Resistor, AC Series, 680 ohm, 3 W, - 5%, 45 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 680 ohm, 3 W, - 5%, 45 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-AC03000006800JAC00 6830936 6830936P 749-AC03000006800JAC00CT-ND 01H0137 24R5523
Product Name Through-Hole Resistor Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 680 Ohm, 3W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 680 Ohm, 3 W, 5%, 45 V, Axial Leaded Rohs Compliant Vishay
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details