Vishay Precision Group Through Hole Resistors AC03000005007JAC00

Description
500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000005007JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000005007JAC00TB-ND
Through Hole Resistors 749-AC03000005007JAC00TB-ND
500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000005007JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000005007JAC00CT-ND
Through Hole Resistors 749-AC03000005007JAC00CT-ND
500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

500 mOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - AC03000005007JAC00 - ODG (Origin Data Global)
Shenzhen, China
Through Hole Resistors
AC03000005007JAC00
Through Hole Resistors AC03000005007JAC00
RES 0.5 OHM 3W 5% AXIAL

RES 0.5 OHM 3W 5% AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Vishay - 01H0079 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Vishay
01H0079
Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Vishay 01H0079
WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.2V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 3W, 5%; Resistance:0.5ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1.2V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor - 24863625 - Radwell International
Willingboro, NJ, United States
Resistor
24863625
Resistor 24863625
RESISTOR, WIREWOUND, AXIAL, 0.5 OHM, 3W, 5%, 4.8X13MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, AXIAL, 0.5 OHM, 3W, 5%, 4.8X13MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 749-AC03000005007JAC00TB-ND AC03000005007JAC00 01H0079 24863625
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistor, 0.5 Ohm, 3W, 5%; Resistance Vishay Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details