Vishay Precision Group Through-Hole Resistor AC03000005001JAC00

Description
Wirewound Resistors - Through Hole 3watts 5Kohms 5% Product overview: AC03000005001JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005001JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 3watts 5Kohms 5% Product overview: AC03000005001JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005001JAC0 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistor - 53-AC03000005001JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000005001JAC00
Through-Hole Resistor 53-AC03000005001JAC00
Wirewound Resistors - Through Hole 3watts 5Kohms 5% Product overview: AC03000005001JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005001JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 5Kohms 5% Product overview: AC03000005001JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000005001JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 749-AC03000005001JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000005001JAC00CT-ND
Through Hole Resistors 749-AC03000005001JAC00CT-ND
5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000005001JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000005001JAC00TB-ND
Through Hole Resistors 749-AC03000005001JAC00TB-ND
5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

5 kOhms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 5Kohm, 3W, 5%, Full Reel; Resistance Vishay - 01H0129 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 3W, 5%, Full Reel; Resistance Vishay
01H0129
Wirewound Resistor, 5Kohm, 3W, 5%, Full Reel; Resistance Vishay 01H0129
WIREWOUND RESISTOR, 5KOHM, 3W, 5%, FULL REEL; Resistance:5kohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:122V; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 3W, 5%, FULL REEL; Resistance:5kohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:122V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-AC03000005001JAC00 749-AC03000005001JAC00CT-ND 01H0129
Product Name Through-Hole Resistor Through Hole Resistors Wirewound Resistor, 5Kohm, 3W, 5%, Full Reel; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 5000 ohms 5000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating Temperature -55 to 250 C (-67 to 482 F) -40 to 275 C (-40 to 527 F)
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details