Vishay AC03000004708JACCS Resistor
Vishay AC03000004708JACCS Resistor
4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Fusible, Pulse Withstanding, Safety Wirewound
RES 4.7 OHM 5% 3W AXIAL
RES, 4R7, 3W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 8558702 | 8558702P | 749-2047-3-ND | AC03000004708JACCS | 71AH2398 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Res, 4R7, 3W, Axial, Wirewound Rohs Compliant Vishay |
| Technology / Construction | Wire wound | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | ThroughHole | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | ||
| Power Rating | 3 watts | 3 watts | 3 watts |