Wirewound Resistors - Through Hole 3watts 4.7ohms 5% Product overview: AC03000004708JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000004708JAC0
4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
4.7 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Vishay AC03000004708JAC00 Resistor
RES 4.7 OHM 3W 5% AXIAL
WIREWOUND RESISTOR, 4.7 OHM, 3W, 5%; Resistance:4.7ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Type:Wirewound; No. of Pins:2Pins RoHS Compliant: Yes
Through Hole Wirewound Resistor, AC Series, 4.7 ohm, 3 W, - 5%, 4 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 53-AC03000004708JAC00 | 749-AC03000004708JAC00CT-ND | 667690 | AC03000004708JAC00 | 01H0124 | 24R5519 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Surface Mount Resistors | Through Hole Resistors | Wirewound Resistor, 4.7 Ohm, 3W, 5%; Resistance Vishay | Through Hole Wirewound Resistor, Ac Series, 4.7 Ohm, 3 W, 5%, 4 V, Axial Leaded Rohs Compliant Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound; Wirewound | Wirewound | Wirewound | |
| Resistance Range | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | 4.7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -40 to 275 C (-40 to 527 F) | -40 to 275 C (-40 to 527 F) | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |