Vishay Intertechnology, Inc. Through Hole Resistors AC03000004700JAC00

Description
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 749-AC03000004700JAC00CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000004700JAC00CT-ND
Through Hole Resistors 749-AC03000004700JAC00CT-ND
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 749-AC03000004700JAC00TB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
749-AC03000004700JAC00TB-ND
Through Hole Resistors 749-AC03000004700JAC00TB-ND
470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

470 Ohms ±5% 3W Through Hole Resistor Axial Flame Retardant Coating, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Through-Hole Resistor - 53-AC03000004700JAC00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-AC03000004700JAC00
Through-Hole Resistor 53-AC03000004700JAC00
Wirewound Resistors - Through Hole 3watts 470ohms 5% Product overview: AC03000004700JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000004700JAC0 0 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watts 470ohms 5% Product overview: AC03000004700JAC00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-AC03000004700JAC00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Through Hole Resistors - 1374952-AC03000004700JAC00 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374952-AC03000004700JAC00
Resistors - Through Hole Resistors 1374952-AC03000004700JAC00
Win Source Part Number: 1374952-AC0300000470 0JAC00 Category: Resistors - Through Hole Resistors Temperature Range - Operating: -40°C ~ 275°C Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: AC Features: Flame Retardant Coating, Pulse Withstanding, Safety Package / Case: Axial Supplier Device Package: Axial HTSUS: 8533.21.0080 Tolerance: ±5% Size / Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: 100/ +180ppm/°C Resistance: 470 Ohms Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Product Status: Active

Win Source Part Number: 1374952-AC03000004700JAC00
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -40°C ~ 275°C
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: AC
Features: Flame Retardant Coating, Pulse Withstanding, Safety
Package / Case: Axial
Supplier Device Package: Axial
HTSUS: 8533.21.0080
Tolerance: ±5%
Size / Dimension: 0.189" Dia x 0.512" L (4.80mm x 13.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: 100/ +180ppm/°C
Resistance: 470 Ohms
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Product Status: Active

Buy Now Datasheet
Resistor, Wirewound, 470 Ohm, 3W, 5%; Resistance Vishay - 01H0128 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 470 Ohm, 3W, 5%; Resistance Vishay
01H0128
Resistor, Wirewound, 470 Ohm, 3W, 5%; Resistance Vishay 01H0128
RESISTOR, WIREWOUND, 470 OHM, 3W, 5%; Resistance:470ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:13mm RoHS Compliant: Yes

RESISTOR, WIREWOUND, 470 OHM, 3W, 5%; Resistance:470ohm; Product Range:AC Series; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:13mm RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Ac Series, 470 Ohm, 3 W, 5%, 38 V, Axial Leaded Rohs Compliant Vishay - 24R5516 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Ac Series, 470 Ohm, 3 W, 5%, 38 V, Axial Leaded Rohs Compliant Vishay
24R5516
Through Hole Wirewound Resistor, Ac Series, 470 Ohm, 3 W, 5%, 38 V, Axial Leaded Rohs Compliant Vishay 24R5516
Through Hole Wirewound Resistor, AC Series, 470 ohm, 3 W, - 5%, 38 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, AC Series, 470 ohm, 3 W, - 5%, 38 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 749-AC03000004700JAC00CT-ND 53-AC03000004700JAC00 1374952-AC03000004700JAC00 01H0128 24R5516
Product Name Through Hole Resistors Through-Hole Resistor Resistors - Through Hole Resistors Resistor, Wirewound, 470 Ohm, 3W, 5%; Resistance Vishay Through Hole Wirewound Resistor, Ac Series, 470 Ohm, 3 W, 5%, 38 V, Axial Leaded Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers